HARTING Inc. of North America Circular Connector Assemblies 21033212425

Description
4 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-7186-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-7186-ND
Circular Connector Assemblies 1195-7186-ND
4 Position Circular Connector Receptacle, Female Sockets IDC

4 Position Circular Connector Receptacle, Female Sockets IDC

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 4Pos, Panel; Product Range Harting - 33R2073 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 4Pos, Panel; Product Range Harting
33R2073
Sensor Conn, M12, Rcpt, 4Pos, Panel; Product Range Harting 33R2073
SENSOR CONN, M12, RCPT, 4POS, PANEL; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 4POS, PANEL; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-7186-ND 33R2073
Product Name Circular Connector Assemblies Sensor Conn, M12, Rcpt, 4Pos, Panel; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - CC-A-N-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details