4 Position Circular Connector Receptacle, Female Sockets Screw
HARTING 21023592401 Circular Connector
SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5592-ND | 1231044 | 91Y4080 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | Straight Cable Mount |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 4.0 amps |