HARTING Inc. of North America Circular Connector Assemblies 21033194801

Description
8 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8747-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8747-ND
Circular Connector Assemblies 1195-8747-ND
8 Position Circular Connector Plug, Female Sockets Screw

8 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 1231072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231072
Industrial Circular Connectors 1231072
HARTING 21033194801 Circular Connector

HARTING 21033194801 Circular Connector

Supplier's Site
Sensor Conn, M12, Rcpt, 8Pos, Cable; Product Range Harting - 37AC2275 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 8Pos, Cable; Product Range Harting
37AC2275
Sensor Conn, M12, Rcpt, 8Pos, Cable; Product Range Harting 37AC2275
SENSOR CONN, M12, RCPT, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8747-ND 1231072 37AC2275
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Conn, M12, Rcpt, 8Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Right Angle; Right angle
Mounting Free Hanging (In-Line), Right Angle Cable mount Right Angle Cable Mount
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details