Mezalok, Socket, 114 p, 18 mm, 50 Au, TL
Board to Board & Mezzanine Connectors 114P Rcpt Tin-Lead 18MM 1.27 Gold Product overview: 2102061-9 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2102061-9 can be used for catalog matching and distributor lookup.
"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
STACKING CONNECTOR, RECEPTACLE, 114 POSITION, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts
CONN RCPT 114POS 0.05 GOLD SMD
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2102061-9 | 2027-2102061-9 | A101278CT-ND | 13T9157 | 2102061-9 |
| Product Name | Backplane Connectors | Electronic Connector | Headers, Receptacles, Female Sockets | Stacking Connector, Receptacle, 114 Position, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||
| Current Rating | 1.5 amps | ||||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | Surface Mount | Surface Mount |