5 Position Circular Connector Insert, Male Pins Solder
M12 PCB receptacle male a
CIRCULAR INSERT, PLUG, 5POS, LCP; Product Range:-; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-8751-ND | 21033211518 | 67X8499 |
| Product Name | Circular Connector Assemblies | Circular Insert, Plug, 5Pos, Lcp; Product Range Harting | |
| Connector Type | Insert, Male Pins | Circular / Cylindrical Connectors | |
| Mounting | Through Hole | ||
| Voltage Rating | 60 volts |