HARTING Inc. of North America Industrial Circular Connectors 21033291401

Description
HARTING 21033291401 Circular Connector
Request a Quote Datasheet
Description
HARTING 21033291401 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1231073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231073
Industrial Circular Connectors 1231073
HARTING 21033291401 Circular Connector

HARTING 21033291401 Circular Connector

Supplier's Site
Circular Connector Assemblies - 1195-8766-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8766-ND
Circular Connector Assemblies 1195-8766-ND
4 Position Circular Connector Receptacle, Male Pins Screw

4 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Harting - 98Y7407 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Harting
98Y7407
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Harting 98Y7407
SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1231073 1195-8766-ND 98Y7407
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug socket with cable - SIM-M12-8GD-15-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details