HARTING Inc. of North America Circular Connector Assemblies 21023691401

Description
4 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8716-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8716-ND
Circular Connector Assemblies 1195-8716-ND
4 Position Circular Connector Receptacle, Male Pins Screw

4 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M8, Plug, 4Pos, Screw; Product Range Harting - 67AC7349 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Screw; Product Range Harting
67AC7349
Sensor Connector, M8, Plug, 4Pos, Screw; Product Range Harting 67AC7349
SENSOR CONNECTOR, M8, PLUG, 4POS, SCREW; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS, SCREW; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8716-ND 67AC7349
Product Name Circular Connector Assemblies Sensor Connector, M8, Plug, 4Pos, Screw; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data