TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2101768-1

Description
Body Features Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2101768-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2101768-1
Connector Hardware, Mounts, Locks & Retainers 2101768-1
Body Features Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew Kit
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 2101768-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
2101768-1-ND
Rectangular Connector Accessories 2101768-1-ND
Connector Jackscrew For Quadrax Series

Connector Jackscrew For Quadrax Series

Buy Now Datasheet
Backplane Connectors - 2101768-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2101768-1
Backplane Connectors 2101768-1
QUADRAX,KIT,RECTANGU LAR,JACKSC

QUADRAX,KIT,RECTANGULAR,JACKSC

Buy Now
Quadrax,kit,rectangular,jacksc Amp - Te Connectivity - 98X6135 - Newark, An Avnet Company
Chicago, IL, United States
Quadrax,kit,rectangular,jacksc Amp - Te Connectivity
98X6135
Quadrax,kit,rectangular,jacksc Amp - Te Connectivity 98X6135
QUADRAX,KIT,RECTANGU LAR,JACKSC

QUADRAX,KIT,RECTANGULAR,JACKSC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101768-1 2101768-1-ND 2101768-1 98X6135
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Backplane Connectors Quadrax,kit,rectangular,jacksc Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Rectangular Wire & Cable Connectors & Housings - 102394-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
3 suppliers