4 Position Circular Connector Receptacle, Female Sockets IDC
HARTING 21031112405 Circular Connector
Circular Metric Connectors 4P Female M12
HARAX M12-S FEMALE 4-POLE
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Circular Connector with Harax F 1 2/ 4-p
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3225-ND | 7073695 | 21031112405 | 21031112405 | 73J7452 | 70103949 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting | Circular Connector with Harax F 1 2/ 4-p | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Modular Connector and RJ Connector | ||
| Mounting | Free Hanging (In-Line) | Cable mount | ||||
| Voltage Rating | 32 volts | 50 volts | ||||
| Current Rating | 4.0 amps |