TE Connectivity Headers, Male Pins 2102060-1

Description
"Connector Header Surface Mount 114 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 114 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A101275TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A101275TR-ND
Headers, Male Pins A101275TR-ND
"Connector Header Surface Mount 114 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 114 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - A101275CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A101275CT-ND
Headers, Male Pins A101275CT-ND
"Connector Header Surface Mount 114 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 114 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - A101275DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A101275DKR-ND
Headers, Male Pins A101275DKR-ND
"Connector Header Surface Mount 114 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 114 position 0.050"" (1.27mm)"

Buy Now Datasheet
Backplane Connectors - 2102060-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102060-1
Backplane Connectors 2102060-1
Mezalok, Pin, 114 p, 50 Au, TL

Mezalok, Pin, 114 p, 50 Au, TL

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102060-1
Backplane Connectors 2102060-1
MEZALOK CONNECTORS

MEZALOK CONNECTORS

Buy Now
Singapore, Singapore
SMD 250V 1.5A Electronic Connector
314-2102060-1
SMD 250V 1.5A Electronic Connector 314-2102060-1
114 Pos 1.27mm Solder ST SMD Backplane Connector, 250V, 1.5A Product overview: 2102060-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, 1.5A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-2102060-1 can be used for catalog matching and distributor lookup.

114 Pos 1.27mm Solder ST SMD Backplane Connector, 250V, 1.5A Product overview: 2102060-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, 1.5A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-2102060-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stacking Connector, Header, 114 Position, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity - 13T9154 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 114 Position, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity
13T9154
Stacking Connector, Header, 114 Position, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity 13T9154
STACKING CONNECTOR, HEADER, 114 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

STACKING CONNECTOR, HEADER, 114 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet
Stacking Connector, Header, 114 Position, 1.27Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity - 28X2696 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 114 Position, 1.27Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity
28X2696
Stacking Connector, Header, 114 Position, 1.27Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity 28X2696
STACKING CONNECTOR, HEADER, 114 POSITION, 1.27MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

STACKING CONNECTOR, HEADER, 114 POSITION, 1.27MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site
Mezzanine Conn, Hdr, 114Pos, 6Row/1.27Mm Rohs Compliant Amp - Te Connectivity - 51AK9701 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 114Pos, 6Row/1.27Mm Rohs Compliant Amp - Te Connectivity
51AK9701
Mezzanine Conn, Hdr, 114Pos, 6Row/1.27Mm Rohs Compliant Amp - Te Connectivity 51AK9701
MEZZANINE CONN, HDR, 114POS, 6ROW/1.27MM ROHS COMPLIANT: NO

MEZZANINE CONN, HDR, 114POS, 6ROW/1.27MM ROHS COMPLIANT: NO

Supplier's Site
114 position 6-Row Plug Pin Assembly Mezalok Stacking Connector - 785-2102060-1 - Utmel Electronic Limited
Hong Kong, China
114 position 6-Row Plug Pin Assembly Mezalok Stacking Connector
785-2102060-1
114 position 6-Row Plug Pin Assembly Mezalok Stacking Connector 785-2102060-1
114 position 6-Row Plug Pin Assembly Mezalok Stacking Connector

114 position 6-Row Plug Pin Assembly Mezalok Stacking Connector

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101275TR-ND 2102060-1 314-2102060-1 13T9154 51AK9701 785-2102060-1
Product Name Headers, Male Pins Backplane Connectors SMD 250V 1.5A Electronic Connector Stacking Connector, Header, 114 Position, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity Mezzanine Conn, Hdr, 114Pos, 6Row/1.27Mm Rohs Compliant Amp - Te Connectivity 114 position 6-Row Plug Pin Assembly Mezalok Stacking Connector
Connector Type Header Connector; Header
Mounting Surface Mount Surface Mount
Number of Contacts 114 #
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-025LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details