HARTING Inc. of North America Circular Connector Assemblies 21033221401

Description
4 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-7243-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-7243-ND
Circular Connector Assemblies 1195-7243-ND
4 Position Circular Connector Plug, Male Pins IDC

4 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting - 60AC6941 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting
60AC6941
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting 60AC6941
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:M12 Slim Design HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Connector Coding:A Coded RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:M12 Slim Design HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Connector Coding:A Coded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-7243-ND 60AC6941
Product Name Circular Connector Assemblies Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Shunts, Jumpers - 36-1460L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details