Board to Board & Mezzanine Connectors 60P Rcpt Tin-lead 12MM 1.27 Gold Product overview: 2102080-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2102080-3 can be used for catalog matching and distributor lookup.
Socket, 60 p, 12 mm, TL, Mezalok
"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 60POS 0.05 GOLD SMD
Socket, 60 p, 12 mm, TL, Mezalok RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-2102080-3 | 2102080-3 | A101529CT-ND | 2102080-3 | 75AC7133 |
| Product Name | Electronic Connector | Backplane Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 60 P, 12 Mm, Tl, Mezalok Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | Surface Mount | |||
| Voltage Rating | 250 volts | 250 volts |