The Sensor Connector, 8Pos, Plug, M12, Panel, part number 07AH5581, is a male PCB receptacle designed for use in various applications requiring reliable connectivity. It features 8 contacts with A-coding and is suitable for reflow soldering termination methods. The connector is shielded and has a screw locking mechanism to ensure secure connections. This product has a rated current of 2 A and a rated voltage of 30 V, with an impulse voltage rating of 1.5 kV. It operates effectively in ambient temperatures ranging from -40 °C to +85 °C and is rated for at least 100 mating cycles. The connector is compliant with IP67, providing protection against dust and water ingress. Constructed from durable materials, the insert is made of LCP, while the contacts are copper alloy with gold plating. The housing is zinc die-cast, ensuring robustness in various environments. The product is RoHS compliant, with specific exemptions, and adheres to IEC 61076-2-101 standards. It weighs 27.5 g and is manufactured in Germany.
8 Position Circular Connector Receptacle, Male Pins Solder
SENSOR CONNECTOR, 8POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-8755-ND | 07AH5581 |
| Product Name | Circular Connector Assemblies | Sensor Connector, 8Pos, Plug, M12, Panel; Product Range Harting |
| Connector Type | Receptacle, Male Pins | |
| Mounting | Panel Mount, Through Hole | Straight Panel Mount |
| Voltage Rating | 30 volts |