HARTING Inc. of North America Circular Connector Assemblies 21033291501

Description
5 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-5600-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-5600-ND
Circular Connector Assemblies 1195-5600-ND
5 Position Circular Connector Plug, Male Pins Screw

5 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Industrial Circular Connectors - 1231074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231074
Industrial Circular Connectors 1231074
HARTING 21033291501 Circular Connector

HARTING 21033291501 Circular Connector

Supplier's Site
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting - 91Y4088 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting
91Y4088
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting 91Y4088
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5600-ND 1231074 91Y4088
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 60 volts 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FRB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details