HARTING Inc. of North America Circular Connector Assemblies 21033214501

Description
5 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-6499-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-6499-ND
Circular Connector Assemblies 1195-6499-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Insert, Rcpt, 5Pos, Pa, Tht; Product Range Harting - 49AC7705 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Rcpt, 5Pos, Pa, Tht; Product Range Harting
49AC7705
Circular Insert, Rcpt, 5Pos, Pa, Tht; Product Range Harting 49AC7705
CIRCULAR INSERT, RCPT, 5POS, PA, THT; Product Range:-; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes

CIRCULAR INSERT, RCPT, 5POS, PA, THT; Product Range:-; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-6499-ND 49AC7705
Product Name Circular Connector Assemblies Circular Insert, Rcpt, 5Pos, Pa, Tht; Product Range Harting
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PwrBlade ® - 51915-145LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
PCB Headers - 1731094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details