HARTING Inc. of North America Circular Connector Assemblies 21032211405

Description
4 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-3228-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-3228-ND
Circular Connector Assemblies 1195-3228-ND
4 Position Circular Connector Plug, Male Pins IDC

4 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
 - 21032211405 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Metric Connectors CIRCULAR CONN

Circular Metric Connectors CIRCULAR CONN

Buy Now
Industrial Circular Connectors - 7073705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7073705
Industrial Circular Connectors 7073705
HARTING 21032211405 Circular Connector

HARTING 21032211405 Circular Connector

Supplier's Site
Sensor Connector, 4Pos, Plug, Cable; Product Range Harting - 79K0868 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 4Pos, Plug, Cable; Product Range Harting
79K0868
Sensor Connector, 4Pos, Plug, Cable; Product Range Harting 79K0868
SENSOR CONNECTOR, 4POS, PLUG, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes

SENSOR CONNECTOR, 4POS, PLUG, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3228-ND 21032211405 7073705 79K0868
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, 4Pos, Plug, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable MountRoHS Compliant: Yes
Voltage Rating 50 volts 32 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details