HARTING Inc. of North America Circular Connector Assemblies 21033192501

Description
5 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-5597-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-5597-ND
Circular Connector Assemblies 1195-5597-ND
5 Position Circular Connector Receptacle, Female Sockets Screw

5 Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 21033192501 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
21033192501
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 21033192501
M12-SCREW-5P-ACOD-F- STR

M12-SCREW-5P-ACOD-F-STR

Buy Now
Industrial Circular Connectors - 1231062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231062
Industrial Circular Connectors 1231062
HARTING 21033192501 Circular Connector

HARTING 21033192501 Circular Connector

Supplier's Site
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting - 91Y4085 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting
91Y4085
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting 91Y4085
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5597-ND 21033192501 1231062 91Y4085
Product Name Circular Connector Assemblies Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Industrial Circular Connectors Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 60 volts 60 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2410 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers