TE Connectivity High Speed Backplane Connectors 2102317-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102317-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102317-2
High Speed Backplane Connectors 2102317-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Right
  • Number of Columns : 10
  • Number of Positions : 90
  • Number of Rows : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded
  • Signal Arrangement : Single Ended

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connector Assemblies - 17-2102317-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17-2102317-2-ND
D-Sub Connector Assemblies 17-2102317-2-ND
FORTIS ZD 10 COL R/A RIGHT ASSY

FORTIS ZD 10 COL R/A RIGHT ASSY

Buy Now Datasheet
Backplane Connectors - 2102317-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102317-2
Backplane Connectors 2102317-2
Fortis Zd 10 Col R/A Right Assy SE

Fortis Zd 10 Col R/A Right Assy SE

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2102317-2 17-2102317-2-ND 2102317-2
Product Name High Speed Backplane Connectors D-Sub Connector Assemblies Backplane Connectors
Category Board to Board Connector
Mounting Panel Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data