WAGO Terminal Block Marker Strips 210-332

Description
Connector Label, Adhesive For Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Adhesive For Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-210-332-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-210-332-ND
Terminal Block Marker Strips 2946-210-332-ND
Connector Label, Adhesive For Terminal Blocks

Connector Label, Adhesive For Terminal Blocks

Buy Now Datasheet
Marking Strips; As A Din A4 Sheet; Strip Length 182 Mm (80X); Height Of Marker Strip Wago - 76R2601 - Newark, An Avnet Company
Chicago, IL, United States
Marking Strips; As A Din A4 Sheet; Strip Length 182 Mm (80X); Height Of Marker Strip Wago
76R2601
Marking Strips; As A Din A4 Sheet; Strip Length 182 Mm (80X); Height Of Marker Strip Wago 76R2601
Marking strips; as a DIN A4 sheet; Strip length 182 mm (80x); Height of marker strip: 3 mm; Strip length 182 mm; plain; Self-adhesive; white

Marking strips; as a DIN A4 sheet; Strip length 182 mm (80x); Height of marker strip: 3 mm; Strip length 182 mm; plain; Self-adhesive; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-210-332-ND 76R2601
Product Name Terminal Block Marker Strips Marking Strips; As A Din A4 Sheet; Strip Length 182 Mm (80X); Height Of Marker Strip Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details