TE Connectivity High Speed Backplane Connectors 2102737-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102737-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102737-2
High Speed Backplane Connectors 2102737-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Right
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Pin

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - 2102737-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102737-2
Backplane Connectors 2102737-2
Assy, Vert Recpt, R End, MG, Rug Cntct

Assy, Vert Recpt, R End, MG, Rug Cntct

Buy Now
Hard Metric, Standard - 2102737-2-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
2102737-2-ND
Hard Metric, Standard 2102737-2-ND
Position Connector

Position Connector

Buy Now Datasheet
Assy, Vert Recpt, R End, Mg, Rug Te Connectivity - 51AK3379 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Vert Recpt, R End, Mg, Rug Te Connectivity
51AK3379
Assy, Vert Recpt, R End, Mg, Rug Te Connectivity 51AK3379
ASSY, VERT RECPT, R END, MG, RUG

ASSY, VERT RECPT, R END, MG, RUG

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 2102737-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
2102737-2
Backplane Connectors - Hard Metric, Standard 2102737-2
ASSY, VERT RECPT, R END, MG, RUG

ASSY, VERT RECPT, R END, MG, RUG

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102737-2 2102737-2 2102737-2-ND 51AK3379 2102737-2
Product Name High Speed Backplane Connectors Backplane Connectors Hard Metric, Standard Assy, Vert Recpt, R End, Mg, Rug Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Unlock Full Specs
to access all available technical data