HARTING Inc. of North America Circular Connector Assemblies 21032722505

Description
Circular Metric Connectors CIRCULAR CONN
Request a Quote Datasheet
Description
Circular Metric Connectors CIRCULAR CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 21032722505 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Metric Connectors CIRCULAR CONN

Circular Metric Connectors CIRCULAR CONN

Buy Now
Circular Connector Assemblies - 1195-3236-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-3236-ND
Circular Connector Assemblies 1195-3236-ND
5 Position Circular Connector Receptacle, Female Sockets IDC

5 Position Circular Connector Receptacle, Female Sockets IDC

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting - 62M2284 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting
62M2284
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting 62M2284
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21032722505 1195-3236-ND 62M2284
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details