TE Connectivity Automotive Headers 2103124-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1000 Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1000 Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2103124-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2103124-2
Automotive Headers 2103124-2
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1000 Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1000
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Length : 45.4 MM  [1.78 INCH ]
  • Connector Width : 40.6 MM  [1.59 INCH ]

Housing Features


  • Centerline (Pitch) : 10.4 MM  [.409 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Wire
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes
Buy Now
Rectangular Connector Housings - 17-2103124-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2103124-2-ND
Rectangular Connector Housings 17-2103124-2-ND
2 Rectangular Connectors - Housings Header

2 Rectangular Connectors - Housings Header

Buy Now Datasheet
EV Connectors - 8086721 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
8086721
EV Connectors 8086721
TE Connectivity 2103124-2 EV Connector

TE Connectivity 2103124-2 EV Connector

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
340-2103124-2
Automotive Electronic Connector 340-2103124-2
Conn Housing RCP 2 POS Crimp ST Panel Mount Orange Loose Automotive Product overview: 2103124-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2103124-2 can be used for catalog matching and distributor lookup.

Conn Housing RCP 2 POS Crimp ST Panel Mount Orange Loose Automotive Product overview: 2103124-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2103124-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365194-2103124-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365194-2103124-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365194-2103124-2
Win Source Part Number: 1365194-2103124-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Sealed Base Product Number: 2103124 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Connector Type: Header Number of Positions: 2 Number of Rows: 1 Fastening Type: Locking Ramp Note: Contacts Not Included

Win Source Part Number: 1365194-2103124-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Sealed
Base Product Number: 2103124
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Connector Type: Header
Number of Positions: 2
Number of Rows: 1
Fastening Type: Locking Ramp
Note: Contacts Not Included

Buy Now Datasheet
Hva280 2P Header Assy, Key B Rohs Compliant Te Connectivity - 08AH2115 - Newark, An Avnet Company
Chicago, IL, United States
Hva280 2P Header Assy, Key B Rohs Compliant Te Connectivity
08AH2115
Hva280 2P Header Assy, Key B Rohs Compliant Te Connectivity 08AH2115
HVA280 2P HEADER ASSY, KEY B ROHS COMPLIANT: YES

HVA280 2P HEADER ASSY, KEY B ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2103124-2 17-2103124-2-ND 8086721 2103124-2 340-2103124-2 1365194-2103124-2 08AH2115
Product Name Automotive Headers Rectangular Connector Housings EV Connectors Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Hva280 2P Header Assy, Key B Rohs Compliant Te Connectivity
Connector Type Automotive Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 7268922 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Crimp
View Details
4 suppliers
Automotive Headers - 1-1452721-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
RF Connectors - 1-1337410-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers