HARTING Inc. of North America Industrial Circular Connectors 21023594401

Description
HARTING 21023594401 Circular Connector
Request a Quote Datasheet
Description
HARTING 21023594401 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1231048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231048
Industrial Circular Connectors 1231048
HARTING 21023594401 Circular Connector

HARTING 21023594401 Circular Connector

Supplier's Site
Circular Connector Assemblies - 1195-5594-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-5594-ND
Circular Connector Assemblies 1195-5594-ND
4 Position Circular Connector Receptacle, Female Sockets Screw

4 Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Harting - 91Y4082 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Harting
91Y4082
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Harting 91Y4082
SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1231048 1195-5594-ND 91Y4082
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers