8 Position Circular Connector Plug, Male Pins IDC
Circular Metric Connectors M12-M 8-POLIG
HARTING 21031211801 Circular Connector
M12-M 8-POLIG / A-COD
SENSOR CONNECTOR, 8POS, PLUG, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5474-ND | 21031211801 | 8395413 | 21031211801 | 86R6594 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Sensor Connector, 8Pos, Plug, Cable; Product Range Harting | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | Straight Cable MountRoHS Compliant: Yes | ||
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Straight; Straight |