HARTING Inc. of North America Circular Connector Assemblies 21031111305

Description
Circular Metric Connectors CIRC CON WITH
Request a Quote Datasheet
Description
Circular Metric Connectors CIRC CON WITH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 21031111305 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Metric Connectors CIRC CON WITH

Circular Metric Connectors CIRC CON WITH

Buy Now
Circular Connector Assemblies - 1195-3549-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-3549-ND
Circular Connector Assemblies 1195-3549-ND
3 Position Circular Connector Plug, Male Pins IDC

3 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Industrial Circular Connectors - 7073682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7073682
Industrial Circular Connectors 7073682
HARTING 21031111305 Circular Connector

HARTING 21031111305 Circular Connector

Supplier's Site
Sensor Connector, 3Pos, Plug, Cable; Product Range Harting - 79K0865 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 3Pos, Plug, Cable; Product Range Harting
79K0865
Sensor Connector, 3Pos, Plug, Cable; Product Range Harting 79K0865
SENSOR CONNECTOR, 3POS, PLUG, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes

SENSOR CONNECTOR, 3POS, PLUG, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21031111305 1195-3549-ND 7073682 79K0865
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, 3Pos, Plug, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable MountRoHS Compliant: Yes
Voltage Rating 32 volts 32 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7926D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details