TE Connectivity Free Hanging, Panel Mount 2-102398-3

Description
50 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG
Request a Quote Datasheet
Description
50 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A3059-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A3059-ND
Free Hanging, Panel Mount A3059-ND
50 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

50 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 50Pos, 2.54Mm; Series Amp - Te Connectivity - 90B6007 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 50Pos, 2.54Mm; Series Amp - Te Connectivity
90B6007
Wire-Board Connector Receptacle 50Pos, 2.54Mm; Series Amp - Te Connectivity 90B6007
WIRE-BOARD CONNECTOR RECEPTACLE 50POS, 2.54MM; Series:AMPMODU MT; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:50; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold; Contact Material:Copper Alloy RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE 50POS, 2.54MM; Series:AMPMODU MT; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:50; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 55498478 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
55498478
Connector/Terminal/Pin 55498478
WIRE-BOARD CONNECTOR RECEPTACLE 50POS, 2.54MM; SERIES:AMPMODU MT; CONTACT TERMINATION:IDC / IDT; GENDER:RECEPTACLE; NO. OF CONTACTS:50; NO. OF ROWS:2; PITCH SPACING:2.54MM; CONTACT PLATING:GOLD; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIRE-BOARD CONNECTOR RECEPTACLE 50POS, 2.54MM; SERIES:AMPMODU MT; CONTACT TERMINATION:IDC / IDT; GENDER:RECEPTACLE; NO. OF CONTACTS:50; NO. OF ROWS:2; PITCH SPACING:2.54MM; CONTACT PLATING:GOLD; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3059-ND 90B6007 55498478
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle 50Pos, 2.54Mm; Series Amp - Te Connectivity Connector/Terminal/Pin
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

4+6 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F2-05-325-01-325 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details