HARTING Inc. of North America Industrial Circular Connectors 21033292401

Description
HARTING 21033292401 Circular Connector
Request a Quote
Description
HARTING 21033292401 Circular Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Connector M12, part number 98Y7408, is a female cable connector designed for straight mounting with four positions. It features screw termination and is shielded for enhanced protection against electromagnetic interference. The connector supports a maximum conductor cross-section of 1.5 mm² (AWG 16) and is rated for a current of 4 A and a voltage of 250 V. It has a rated impulse voltage of 1.5 kV and an insulation resistance greater than 108 Ω, ensuring reliable electrical performance. This connector is built to withstand harsh environments, with a limiting temperature range of -30 to +85 °C and a degree of protection rated at IP67 when mated. It is suitable for applications requiring a robust connection with a minimum of 100 mating cycles. The materials used include polyamide for the insert, brass for the contacts with gold plating over nickel, and a zinc die-cast housing. The product complies with various standards, including IEC 61076-2-101, and is RoHS compliant with certain exemptions.

Datasheet Summary
Powered by GS/AI

The Sensor Connector M12, part number 98Y7408, is a female cable connector designed for straight mounting with four positions. It features screw termination and is shielded for enhanced protection against electromagnetic interference. The connector supports a maximum conductor cross-section of 1.5 mm² (AWG 16) and is rated for a current of 4 A and a voltage of 250 V. It has a rated impulse voltage of 1.5 kV and an insulation resistance greater than 108 Ω, ensuring reliable electrical performance. This connector is built to withstand harsh environments, with a limiting temperature range of -30 to +85 °C and a degree of protection rated at IP67 when mated. It is suitable for applications requiring a robust connection with a minimum of 100 mating cycles. The materials used include polyamide for the insert, brass for the contacts with gold plating over nickel, and a zinc die-cast housing. The product complies with various standards, including IEC 61076-2-101, and is RoHS compliant with certain exemptions.

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1231076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231076
Industrial Circular Connectors 1231076
HARTING 21033292401 Circular Connector

HARTING 21033292401 Circular Connector

Supplier's Site
Circular Connector Assemblies - 1195-8768-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8768-ND
Circular Connector Assemblies 1195-8768-ND
4 Position Circular Connector Plug, Female Sockets Screw

4 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 4Pos, Cable; Product Range Harting - 98Y7408 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 4Pos, Cable; Product Range Harting
98Y7408
Sensor Conn, M12, Rcpt, 4Pos, Cable; Product Range Harting 98Y7408
SENSOR CONN, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1231076 1195-8768-ND 98Y7408
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Conn, M12, Rcpt, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - EDN.3M.330.XLM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 3.5 amps
View Details