5 Position Circular Connector Plug, Male Pins Solder
SENSOR CONNECTOR, 5POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7073819 | 1195-5476-ND | 86R6610 |
| Product Name | DIN Connectors | Circular Connector Assemblies | Sensor Connector, 5Pos, Plug, M12, Panel; Product Range Harting |
| Connector Type | DIN Connector | Plug, Male Pins | |
| Gender | Male / Plug | Male / Plug | |
| Geometry | Straight; Straight | ||
| Mounting | Panel mount | Panel Mount, Through Hole | Straight Panel Mount |