HARTING Inc. of North America Circular Connector Assemblies 21033111515

Description
5 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-6489-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-6489-ND
Circular Connector Assemblies 1195-6489-ND
5 Position Circular Connector Receptacle, Male Pins Solder

5 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Connector/Terminal/Pin - 109507877 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109507877
Connector/Terminal/Pin 109507877
CIRCULAR INSERT, 5POS, PLUG, SMT; PRODUCT RANGE:-; NO. OF CONTACTS:5CONTACTS; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:CIRCULAR CONNECTORS M12; INSERT ARRANGEMENT:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR INSERT, 5POS, PLUG, SMT; PRODUCT RANGE:-; NO. OF CONTACTS:5CONTACTS; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:CIRCULAR CONNECTORS M12; INSERT ARRANGEMENT:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Insert, 5Pos, Plug, Smt; Product Range Harting - 49AC7701 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, 5Pos, Plug, Smt; Product Range Harting
49AC7701
Circular Insert, 5Pos, Plug, Smt; Product Range Harting 49AC7701
CIRCULAR INSERT, 5POS, PLUG, SMT; Product Range:-; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; For Use With:Circular connectors M12; Insert Arrangement:- RoHS Compliant: Yes

CIRCULAR INSERT, 5POS, PLUG, SMT; Product Range:-; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; For Use With:Circular connectors M12; Insert Arrangement:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1195-6489-ND 109507877 49AC7701
Product Name Circular Connector Assemblies Connector/Terminal/Pin Circular Insert, 5Pos, Plug, Smt; Product Range Harting
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Surface Mount
Voltage Rating 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79033-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10901200ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1511-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details