HARTING Inc. of North America Circular Connector Assemblies 21021852405

Description
4 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-21021852405-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-21021852405-ND
Circular Connector Assemblies 1195-21021852405-ND
4 Position Circular Connector Receptacle, Female Sockets IDC

4 Position Circular Connector Receptacle, Female Sockets IDC

Buy Now Datasheet
Sensor Conn, M8, 4Pos, Rcpt, Cable; Product Range Harting - 08AK9011 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M8, 4Pos, Rcpt, Cable; Product Range Harting
08AK9011
Sensor Conn, M8, 4Pos, Rcpt, Cable; Product Range Harting 08AK9011
SENSOR CONN, M8, 4POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONN, M8, 4POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-21021852405-ND 08AK9011
Product Name Circular Connector Assemblies Sensor Conn, M8, 4Pos, Rcpt, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
PCB Connectors - NCPF-MB-B70-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details