TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2102502-4

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 24.9 MM  [.98 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 24.9 MM  [.98 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2102502-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2102502-4
Connector Hardware, Mounts, Locks & Retainers 2102502-4
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 24.9 MM  [.98 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 24.9 MM  [.98 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : M3 x 0.5-6H

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2102502-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2102502-4
Board to Board & Mezzanine Connectors 2102502-4
FORTIS LRM, GROUNDING POST, PASSIVATED

FORTIS LRM, GROUNDING POST, PASSIVATED

Buy Now
Backplane Connector Accessories - A119865-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A119865-ND
Backplane Connector Accessories A119865-ND
Connector Guide Pin For M3 Thread

Connector Guide Pin For M3 Thread

Buy Now Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2102502-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2102502-4
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2102502-4
FORTIS LRM, GROUNDING POST, PASSIVATED

FORTIS LRM, GROUNDING POST, PASSIVATED

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102502-4 2102502-4 A119865-ND 2102502-4
Product Name Connector Hardware, Mounts, Locks & Retainers Board to Board & Mezzanine Connectors Backplane Connector Accessories Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102153-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 104313-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers