8 Position Circular Connector Plug, Female Sockets and Male Pins Solder
SENSOR CONNECTOR, 8POS, RCPT, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-8765-ND | 07AH5589 |
| Product Name | Circular Connector Assemblies | Sensor Connector, 8Pos, Rcpt, M12, Panel; Product Range Harting |
| Connector Type | Plug, Female Sockets and Male Pins |