Manufacturer: HARTING
Win Source Part Number: 905899-21033212518
Series: har-flex®
Operating Temperature Range: -40°C ~ 85°C
Features: 5 Position Circular Connector Insert, Female Sockets Solder
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4020
Other Part Number: 1195-8758, 21033212518-ND
CONN FMALE INSERT 5P GOLD SOLDER Product overview: 21033212518 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-21033212518 can be used for catalog matching and distributor lookup.
5 Position Circular Connector Insert, Female Sockets Solder
CIRCULAR INSERT, RCPT, 5POS, LCP; Product Range:-; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 905899-21033212518 | 436-21033212518 | 1195-8758-ND | 67X8500 |
| Product Name | Circular Connectors - 21033212518 | Electronic Connector | Circular Connector Assemblies | Circular Insert, Rcpt, 5Pos, Lcp; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Insert, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Through Hole | Through Hole | ||
| Termination | Solder | Through Hole |