"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
114 Pos Socket Header, 1.5A, 250V, 12mm Stack, 0.05" Pitch, Gold Product overview: 2102061-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-2102061-3 can be used for catalog matching and distributor lookup.
Mezalok, Socket, 114 p, 12 mm, 50 Au, TL
MEZZANINE CONN, RCPT, 114POS, 1.27MM ROHS COMPLIANT: NO
CONN RCPT 114POS 0.05 GOLD SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101277TR-ND | 315-2102061-3 | 2102061-3 | 51AK9702 | 2102061-3 |
| Product Name | Headers, Receptacles, Female Sockets | 1.5A 250V Electronic Connector | Backplane Connectors | Mezzanine Conn, Rcpt, 114Pos, 1.27Mm Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | Surface Mount | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||
| Number of Contacts | 114 # |