HARTING Inc. of North America Industrial Circular Connectors 21032962505

Description
HARTING 21032962505 Circular Connector
Request a Quote Datasheet
Description
HARTING 21032962505 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1235659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1235659
Industrial Circular Connectors 1235659
HARTING 21032962505 Circular Connector

HARTING 21032962505 Circular Connector

Supplier's Site
Circular Connector Assemblies - 1195-6931-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-6931-ND
Circular Connector Assemblies 1195-6931-ND
5 (4 Power + PE) Position Circular Connector Plug, Female Sockets and Male Pins IDC

5 (4 Power + PE) Position Circular Connector Plug, Female Sockets and Male Pins IDC

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting - 06AC6773 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting
06AC6773
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting 06AC6773
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1235659 1195-6931-ND 06AC6773
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight
Termination Idc
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details