HARTING Inc. of North America Circular Connector Assemblies 21031122405

Description
Circular Connector with Ha
Request a Quote Datasheet
Description
Circular Connector with Ha
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 21031122405 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Connector with Ha

Circular Connector with Ha

Buy Now
Circular Connector Assemblies - 1195-8722-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8722-ND
Circular Connector Assemblies 1195-8722-ND
4 Position Circular Connector Plug, Female Sockets and Male Pins Crimp

4 Position Circular Connector Plug, Female Sockets and Male Pins Crimp

Buy Now Datasheet
Sensor Connector, 4Pos, Rcpt, Cable; Product Range Harting - 67X8489 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 4Pos, Rcpt, Cable; Product Range Harting
67X8489
Sensor Connector, 4Pos, Rcpt, Cable; Product Range Harting 67X8489
SENSOR CONNECTOR, 4POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, 4POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21031122405 1195-8722-ND 67X8489
Product Name Circular Connector Assemblies Sensor Connector, 4Pos, Rcpt, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Line Socket, solder terminal, DIN Plug/Socket - 4850.3600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details