HARTING Inc. of North America Circular Connector Assemblies 21023594301

Description
3 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8714-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8714-ND
Circular Connector Assemblies 1195-8714-ND
3 Position Circular Connector Plug, Female Sockets Screw

3 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 1231047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231047
Industrial Circular Connectors 1231047
HARTING 21023594301 Circular Connector

HARTING 21023594301 Circular Connector

Supplier's Site
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Harting - 17AC3489 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Harting
17AC3489
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Harting 17AC3489
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8714-ND 1231047 17AC3489
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Right Angle; Right angle
Mounting Free Hanging (In-Line), Right Angle Cable mount Right Angle Cable Mount
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply socket - NTSD-WD-11 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
BNC Male to Double Banana Plug, Adapter - 9248 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details