HARTING Inc. of North America Circular Connector Assemblies 21032121400

Description
3 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-7184-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-7184-ND
Circular Connector Assemblies 1195-7184-ND
3 Position Circular Connector Plug, Male Pins IDC

3 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 21032121400 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
21032121400
Modular Connectors / Ethernet Connectors 21032121400
Ethernet & Telecom Connectors 3P M12-L M

Ethernet & Telecom Connectors 3P M12-L M

Buy Now
Modular Connectors / Ethernet Connectors - 21032121400 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
21032121400
Modular Connectors / Ethernet Connectors 21032121400
Modular Connectors / Ethernet Connectors 3P M12-L MALE STRT

Modular Connectors / Ethernet Connectors 3P M12-L MALE STRT

Buy Now Datasheet
Sensor Connector, 3Pos, Plug, M12, Cable; Product Range Harting - 29H2259 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 3Pos, Plug, M12, Cable; Product Range Harting
29H2259
Sensor Connector, 3Pos, Plug, M12, Cable; Product Range Harting 29H2259
SENSOR CONNECTOR, 3POS, PLUG, M12, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:IDC / IDT Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, 3POS, PLUG, M12, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:IDC / IDT Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-7184-ND 21032121400 21032121400 29H2259
Product Name Circular Connector Assemblies Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Sensor Connector, 3Pos, Plug, M12, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data