114 Pos 1.27mm Solder ST Box Conn RCP SMD VITA 61 Product overview: 2102061-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-2102061-2 can be used for catalog matching and distributor lookup.
Mezalok, Socket, 114 p, 10 mm, 50 Au, LF
"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Mezalok, Socket, 114 p, 10 mm, 50 Au, LF RoHS Compliant: Yes
CONN RCPT 114POS 0.05 GOLD SMD
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-2102061-2 | 2102061-2 | A101534TR-ND | 98X6140 | 2102061-2 |
| Product Name | SMD Electronic Connector | Backplane Connectors | Headers, Receptacles, Female Sockets | Mezalok, Socket, 114 P, 10 Mm, 50 Au, Lf Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | Surface Mount | |||
| Voltage Rating | 250 volts | 250 volts |