"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Board to Board & Mezzanine Connectors 114P Rcpt Tin-Lead 10MM 1.27 Gold Product overview: 2102061-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2102061-1 can be used for catalog matching and distributor lookup.
Mezalok Socket 114 p 10 mm 50 Au TL
Mezalok, Socket, 114 p, 10 mm, 50 Au, TL
STACKING CONNECTOR, RECEPTACLE, 114 POSITION, 1.27MM; Connector Systems:Board-to-Boa
CONN RCPT 114POS 0.05 GOLD SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101276CT-ND | 2027-2102061-1 | 2102061-1 | 2102061-1 | 13T9155 | 2102061-1 |
| Product Name | Headers, Receptacles, Female Sockets | Electronic Connector | Connectors Data & Signal | Backplane Connectors | Stacking Connector, Receptacle, 114 Position, 1.27Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | Through Hole Mount | Surface Mount | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |||
| Number of Contacts | 114 # |