DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
100
150
200
250
300
350
390
400
410
420
430
440
444
445
446
447
448
449
450
451
452
453
454
455
456
460
470
480
490
500
510
550
600
650
700
750
800
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "19 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "20 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "21 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "Single Post Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" |
| << Prev | Next >> |