4 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR INSERT, 4POS, RECEPTACLE, SMT; Product Range:-; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes
CIRCULAR INSERT, 4POS, RECEPTACLE, SMT; Product Range:-; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-6491-ND | 50AC4143 |
| Product Name | Circular Connector Assemblies | Circular Insert, 4Pos, Receptacle, Smt; Product Range Harting |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Surface Mount | |
| Voltage Rating | 250 volts |