HARTING Inc. of North America Circular Connector Assemblies 21032721505

Description
Circular Metric Connectors CIRCULAR CONN
Request a Quote Datasheet
Description
Circular Metric Connectors CIRCULAR CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 21032721505 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Metric Connectors CIRCULAR CONN

Circular Metric Connectors CIRCULAR CONN

Buy Now
Circular Connector Assemblies - 1195-3235-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-3235-ND
Circular Connector Assemblies 1195-3235-ND
5 Position Circular Connector Plug, Male Pins IDC

5 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Industrial Circular Connectors - 7073727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7073727
Industrial Circular Connectors 7073727
HARTING 21032721505 Circular Connector

HARTING 21032721505 Circular Connector

Supplier's Site
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting - 62M2283 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting
62M2283
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting 62M2283
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:IDC / IDT Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:IDC / IDT Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21032721505 1195-3235-ND 7073727 62M2283
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 50 volts 50 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers