HARTING 21021591305 Circular Connector
Circular Metric Connectors CIRCULAR CONN
3 Position Circular Connector Plug, Male Pins IDC
SENSOR CONNECTOR, 3POS, PLUG, CABLE; Product Range:HARAX Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8395404 | 21021591305 | 1195-5473-ND | 62R9632 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Connector, 3Pos, Plug, Cable; Product Range Harting | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight | |||
| Termination | Idc |