TE Connectivity Automotive Headers 2103247-4

Description
Body Features Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1000 Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1000 Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2103247-4 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2103247-4
Automotive Headers 2103247-4
Body Features Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1000 Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes

Body Features


  • Connector & Keying Code : D
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1000

Dimensions


  • Connector Length : 45.4 MM  [1.78 INCH ]
  • Connector Width : 40.6 MM  [1.59 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : With

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes
Buy Now
Rectangular Connector Accessories - A128457-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A128457-ND
Rectangular Connector Accessories A128457-ND
Connector Panel Mount Frame For

Connector Panel Mount Frame For

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2103247-4 A128457-ND 2103247-4
Product Name Automotive Headers Rectangular Connector Accessories
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive, Truck, Bus, & Off-Road Headers - 1-1355090-2 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Rectangular Connector Accessories - 1734-1027-009-1200-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details