HARTING Inc. of North America Industrial Circular Connectors 21023593301

Description
HARTING 21023593301 Circular Connector
Request a Quote Datasheet
Description
HARTING 21023593301 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1231045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231045
Industrial Circular Connectors 1231045
HARTING 21023593301 Circular Connector

HARTING 21023593301 Circular Connector

Supplier's Site
Circular Connector Assemblies - 1195-8713-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8713-ND
Circular Connector Assemblies 1195-8713-ND
3 Position Circular Connector Receptacle, Male Pins Screw

3 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Harting - 17AC3488 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Harting
17AC3488
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Harting 17AC3488
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1231045 1195-8713-ND 17AC3488
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle Right Angle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details