HARTING Inc. of North America Circular Connector Assemblies 21031112305

Description
3 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-3548-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-3548-ND
Circular Connector Assemblies 1195-3548-ND
3 Position Circular Connector Receptacle, Female Sockets IDC

3 Position Circular Connector Receptacle, Female Sockets IDC

Buy Now Datasheet
 - 21031112305 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Metric Connectors CIRC CON WITH

Circular Metric Connectors CIRC CON WITH

Buy Now
Sensor Connector, 3Pos, Rcpt, Cable; Product Range Harting - 79K0866 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 3Pos, Rcpt, Cable; Product Range Harting
79K0866
Sensor Connector, 3Pos, Rcpt, Cable; Product Range Harting 79K0866
SENSOR CONNECTOR, 3POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, 3POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3548-ND 21031112305 79K0866
Product Name Circular Connector Assemblies Sensor Connector, 3Pos, Rcpt, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data