TE Connectivity Automotive Headers 2103247-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Contact Features Contact Current Rating (Max) (AMP) : 1000 Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Contact Features Contact Current Rating (Max) (AMP) : 1000 Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2103247-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2103247-1
Automotive Headers 2103247-1
Body Features Connector & Keying Code : A Primary Product Color : Orange Contact Features Contact Current Rating (Max) (AMP) : 1000 Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Orange

Contact Features


  • Contact Current Rating (Max) (AMP) : 1000

Dimensions


  • Connector Length : 45.4 MM  [1.78 INCH ]
  • Connector Width : 40.6 MM  [1.59 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Device
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes
Buy Now
Rectangular Connector Accessories - 17-2103247-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2103247-1-ND
Rectangular Connector Accessories 17-2103247-1-ND
SPLIT HEADER ASSY, KEY A, HVA280

SPLIT HEADER ASSY, KEY A, HVA280

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2103247-1 17-2103247-1-ND
Product Name Automotive Headers Rectangular Connector Accessories
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1452721-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers