HARTING Inc. of North America Circular Connector Assemblies 21033221400

Description
4 Position Circular Connector Receptacle, Male Pins IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-7239-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-7239-ND
Circular Connector Assemblies 1195-7239-ND
4 Position Circular Connector Receptacle, Male Pins IDC

4 Position Circular Connector Receptacle, Male Pins IDC

Buy Now Datasheet
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting - 60AC6940 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting
60AC6940
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting 60AC6940
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:M12 Slim Design HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Connector Coding:A Coded RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:M12 Slim Design HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Connector Coding:A Coded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-7239-ND 60AC6940
Product Name Circular Connector Assemblies Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details