HARTING Inc. of North America Circular Connector Assemblies 21033211425

Description
4 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8750-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8750-ND
Circular Connector Assemblies 1195-8750-ND
4 Position Circular Connector Plug, Male Pins IDC

4 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
 - 21033211425 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Metric Connectors PFT M12 IDC S

Circular Metric Connectors PFT M12 IDC S

Buy Now
Sensor Conn, M12, Plug, 4Pos, Panel; Product Range Harting - 08P0008 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 4Pos, Panel; Product Range Harting
08P0008
Sensor Conn, M12, Plug, 4Pos, Panel; Product Range Harting 08P0008
SENSOR CONN, M12, PLUG, 4POS, PANEL; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 4POS, PANEL; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8750-ND 21033211425 08P0008
Product Name Circular Connector Assemblies Sensor Conn, M12, Plug, 4Pos, Panel; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details